EN
  • EN
  • DE
  • IT

CYTMA44548LQI36ABAT

Part No CYTMA44548LQI36ABAT
Manufacturer Cypress Semiconductor Corp
Catalog Data Acquisition - Touch Screen Controllers
Description Sensor Controller Capacitive I2C/SPI 48-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981496-CYTMA44548LQI36ABAT
Categories Data Acquisition - Touch Screen Controllers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYTMA44548LQI36ABAT CAD Model

Description

The CYTMA44548LQI36ABAT is a capacitive touchscreen controller manufactured by Cypress Semiconductor. Part of the TrueTouch® family, it's engineered to deliver high-performance touchscreen functionality for a variety of devices, including smartphones, tablets, and industrial control panels. This controller supports advanced features such as multi-touch, gesture recognition, and water rejection, providing a seamless and intuitive user experience.

Applications

  • Smartphones: Powers the touchscreen interface, enabling touch input, gesture recognition, and screen navigation.
  • Tablets: Provides accurate and responsive touch control for gaming, productivity, and entertainment applications.
  • Industrial Control Panels: Enables touch-based interaction with machinery, equipment, and control systems.
  • Automotive Displays: Used in infotainment systems and instrument clusters to provide touch input for navigation, audio control, and vehicle settings.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices to provide touch interaction.

Features

  • Multi-Touch Support: Supports multiple simultaneous touch points, enabling advanced gestures and intuitive user interactions.
  • Gesture Recognition: Recognizes various gestures such as swipes, pinches, and rotations for enhanced user control.
  • Water Rejection: Prevents false touch inputs caused by water droplets or moisture on the screen.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • High Noise Immunity: Resistant to electrical noise and interference, ensuring accurate touch detection.

Benefits

  • Improved User Experience: Multi-touch support and gesture recognition provide a seamless and intuitive user interface.
  • Enhanced Touch Accuracy: High noise immunity ensures precise and reliable touch detection.
  • Robust Performance: Water rejection prevents false touches and maintains performance in humid environments.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified System Integration: Integrates easily with various display technologies and host processors.

Additional Details

The CYTMA44548LQI36ABAT touchscreen controller communicates with the host processor via I2C or SPI interface. It requires careful calibration and tuning to achieve optimal performance. Consult the Cypress Semiconductor datasheet for detailed specifications, programming guidelines, and application notes. Proper grounding and shielding are essential for minimizing noise and interference. The device is typically supplied in a QFN (Quad Flat No-Leads) package.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess