EN
  • EN
  • DE

LMH1982SQEEVAL/NOPB

Part No LMH1982SQEEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LMH1982SQE / LMH1982 Clock Generator and Synthesizer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Video, Video Processing
Utilized IC / Part LMH1982
Supplied Contents Board(s)
Win Source Part Number 779453-LMH1982SQEEVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH1982
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMH1982SQEEVAL/NOPB CAD Model

Description

The LMH1982SQEEVAL/NOPB is a versatile evaluation board designed by Texas Instruments to showcase the capabilities of the LMH1982 Multi-Rate Video Clock Generator with Genlock. This advanced IC is engineered to provide a comprehensive timing solution for professional broadcast video applications, including video editing, conversion, signal processing, and transmission systems.

The evaluation board facilitates easy testing and development, offering designers a practical platform to evaluate the LMH1982 chip's performance. It features a wide range of functionalities and supports numerous video standards, making it suitable for various multi-format video applications. The LMH1982 chip itself is capable of generating a clean, low-jitter clock output, which is critical for maintaining signal integrity in high-definition video processing and broadcast systems.

One of the key features of the LMH1982SQEEVAL/NOPB is its genlock capability. Genlock, short for generator locking, is a common technique used in broadcast video that ensures synchronization of video signals from different sources. The LMH1982 chip can lock to any of the standard video reference signals, including NTSC, PAL, and HD tri-level sync, providing users with a flexible and reliable synchronization solution.

The evaluation board is also designed with ease of use in mind. It comes with a user-friendly interface that allows for quick setup and configuration. The board is equipped with various connectors and test points, enabling designers to interface with other systems and equipment easily. Additionally, the LMH1982SQEEVAL/NOPB supports I2C communication, allowing for programmable control over the device's functions and settings.

In summary, the LMH1982SQEEVAL/NOPB from Texas Instruments is an excellent tool for engineers and designers looking to explore the features of the LMH1982 Multi-Rate Video Clock Generator with Genlock. With its robust design, comprehensive support for multiple video standards, and genlock synchronization capabilities, this evaluation board is a valuable asset for developing advanced video processing and broadcast systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess