EN
  • EN
  • DE

78M6613-IM/F

Part No 78M6613-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC PWR MEASUREMENT AC 32SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Current 9.1mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 054596-78M6613-IM/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78M6613-IM/F CAD Model

Description

The Maxim Integrated 78M6613-IM/F is a highly integrated, programmable energy measurement processor designed for real-time monitoring of AC power. It is an ideal solution for applications that require precise power consumption data, such as smart appliances, power strips, and energy management systems. This processor allows manufacturers and consumers to measure energy usage with great accuracy, helping to promote energy efficiency and cost savings.

At the heart of the 78M6613-IM/F is a powerful 32-bit computation engine that processes energy data with a high degree of precision. The device incorporates a zero-drift, single-cycle, 22-bit delta-sigma ADC, which ensures accurate measurement over a wide dynamic range. This makes the 78M6613-IM/F capable of handling applications with low current levels, such as standby power measurements, as well as those with higher demands.

The 78M6613-IM/F features on-chip flash memory, facilitating firmware upgrades and customization to suit specific application requirements. It also supports a variety of communication interfaces, including UART, SPI, and I²C, allowing for easy integration with microcontrollers and other digital systems. This versatility ensures that the processor can adapt to a wide range of product designs and functionalities.

Maxim Integrated has equipped the 78M6613-IM/F with a suite of embedded firmware that includes algorithms for real-time energy calculations, power quality analysis, and fault detection. The processor is also equipped with a temperature sensor and voltage reference, enhancing the reliability and accuracy of measurements under varying environmental conditions.

The 78M6613-IM/F is available in a compact 24-pin QFN package, making it suitable for space-constrained applications. Its low-power design ensures minimal impact on the overall energy consumption of the system it is monitoring, further contributing to the efficiency of the end product.

In summary, the Maxim Integrated 78M6613-IM/F Energy Measurement Processor is a sophisticated, versatile, and accurate solution for energy monitoring and management in a variety of applications. Its advanced features and programmability make it a top choice for manufacturers looking to add value to their products through intelligent energy measurement and control.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2834 $61.4170
12+ $10.0785 $120.9420
18+ $9.7644 $175.7592
25+ $9.4491 $236.2275
32+ $9.1337 $292.2784
43+ $8.1890 $352.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess