EN
  • EN
  • DE

LMH0051SQE/NOPB

Part No LMH0051SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description HD, SD, DVB-ASI SDI Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 2.97Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201373-LMH0051SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0051
Introduction Date April 11, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0051SQE/NOPB CAD Model

Description

Product Overview: LMH0051SQE/NOPB

The LMH0051SQE/NOPB is a high-performance Serial Digital Interface (SDI) cable equalizer designed by Texas Instruments to facilitate the transmission of digital video signals over coaxial cables. This advanced integrated circuit is specifically tailored for professional video applications, including broadcasting and video production, where maintaining signal integrity over long distances is crucial.

Key Features

  • SDI Standard Compliance: The LMH0051SQE/NOPB supports a wide range of data rates, ensuring compatibility with SMPTE 259M, SMPTE 344M, and SMPTE 292M standards. This allows for the equalization of data rates up to 1.485 Gbps, covering SD-SDI, ED-SDI, and HD-SDI signals.
  • Extended Cable Reach: With its powerful equalization capabilities, this device can drive SDI signals through long lengths of coaxial cable, significantly extending the reach without compromising the signal quality.
  • Adaptive Equalization: The equalizer provides adaptive cable equalization, automatically adjusting to the attenuation profile of the coaxial cable being used, optimizing performance for various cable types and lengths.
  • Low Power Consumption: Designed with energy efficiency in mind, the LMH0051SQE/NOPB operates with minimal power consumption, making it ideal for use in power-sensitive applications.
  • Robust Operation: The device is housed in a surface-mount, heat-dissipating 16-pin WQFN package, ensuring reliable operation even in harsh environments.

Applications

The LMH0051SQE/NOPB is a versatile component that can be used in a variety of professional video applications, including:

  • Video switchers and routers
  • Digital video cameras and recorders
  • Video editing and post-production equipment
  • Video distribution amplifiers
  • Professional video monitors

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMH0051SQE/NOPB is no exception. It is provided in a lead-free, environmentally friendly package and is designed to meet or exceed the rigorous standards set by the industry, ensuring long-term reliability and performance.

Whether you are upgrading existing equipment or designing new video systems, the LMH0051SQE/NOPB from Texas Instruments offers a robust and reliable solution for maintaining signal integrity over long cable runs in professional video applications.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5494 $83.0988
3+ $34.0919 $102.2757
5+ $33.0265 $165.1325
7+ $31.9611 $223.7277
9+ $30.8958 $278.0622
11+ $27.6996 $304.6956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess