EN
  • EN
  • DE

MAX9206EAI+

Part No MAX9206EAI+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Deserializer
Data Rate 450Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 132295-MAX9206EAI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9206EAI+ CAD Model

Description

Maxim Integrated MAX9206EAI+ Serializers

The MAX9206EAI+ is a high-performance serializer integrated circuit (IC) from Maxim Integrated, designed to simplify the design and implementation of point-to-point data transmission systems. This advanced IC allows for the serialization of parallel data inputs, making it an ideal solution for applications that require high-speed data transfer with minimal interconnects.

Key Features

  • High-Speed Operation: The serializer is capable of handling data rates up to 10Mbps to 500Mbps, which is perfect for a wide range of high-speed applications.
  • Reduced Interconnects: With the ability to serialize 10-bit parallel data into a single high-speed serial stream, the MAX9206EAI+ significantly reduces the number of interconnects required, thereby simplifying PCB layout and reducing overall system costs.
  • LVDS Interface: The low-voltage differential signaling (LVDS) interface ensures robust data transmission with reduced electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9206EAI+ operates with a minimal power draw, making it suitable for portable and power-sensitive applications.
  • Flexible Operation: The serializer supports both DC-balanced and random data, providing flexibility for a variety of data transmission needs.

Applications

The MAX9206EAI+ is versatile and can be used in multiple applications where high-speed data transmission is required. Some of the common applications include:

  • Automotive infotainment and driver assistance systems
  • High-resolution video displays and cameras
  • Industrial control and automation systems
  • Medical imaging equipment
  • Telecommunications infrastructure

Overall, the MAX9206EAI+ from Maxim Integrated is a robust and reliable solution for systems designers looking to streamline high-speed data transmission while maintaining signal quality and integrity. Its compact form factor, combined with its high-speed capabilities, makes it an excellent choice for a wide array of applications in various industries.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess