EN
  • EN
  • DE

VCUT05A4-05S-G-08

Part No VCUT05A4-05S-G-08
Manufacturer Vishay
Catalog Electronic Wholesale
Description 4-Line Bidirectional Symmetrical (BiSy) ESD-Protection Diode in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279144-VCUT05A4-05S-G-08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCUT05A4-05S-G-08 CAD Model

Description

The VCUT05A4-05S-G-08 is a Transient Voltage Suppressor (TVS) diode array from Vishay, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device provides robust protection for data lines, I/O ports, and other vulnerable circuits in a variety of applications. Its low clamping voltage and fast response time ensure effective protection against damaging voltage spikes.

Applications:

  • ESD Protection for Data Lines
  • I/O Port Protection
  • Protection for Microcontrollers and Processors
  • USB Port Protection
  • HDMI Port Protection

Features:

  • TVS Diode Array
  • Low Clamping Voltage
  • Fast Response Time
  • Surface Mount Package
  • Halogen-Free According to IEC 61249-2-21 Definition
  • RoHS Compliant

Benefits:

  • Effective ESD Protection: Provides robust protection against electrostatic discharge events, preventing damage to sensitive components.
  • Low Clamping Voltage: Minimizes stress on protected circuits by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, ensuring timely protection.
  • Easy Installation: Surface mount package allows for automated assembly and easy integration into existing designs.
  • Environmentally Friendly: Halogen-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The VCUT05A4-05S-G-08 is typically supplied in a small surface mount package to minimize board space requirements. The datasheet specifies the device's key electrical characteristics, including its breakdown voltage, clamping voltage, and surge current capability. It is important to consult the datasheet to ensure that the TVS diode is appropriately selected for the specific application and to verify that it meets the required protection level. Vishay provides application notes and design guidelines to assist engineers in properly implementing this TVS diode in their designs. The device is also designed to meet relevant industry standards for ESD protection and surge immunity. The device's low capacitance makes it suitable for protecting high-speed data lines without significantly degrading signal integrity. Proper PCB layout is crucial for optimal performance; the protection device should be placed as close as possible to the connector or point of entry for the transient voltage.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess