EN
  • EN
  • DE

DS92LV2421SQX/NOPB

Part No DS92LV2421SQX/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description DS92LV2421 10 TO 75 MHZ, 24-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Serializer
Data Rate 2.1Gbps
Input Type Channel Link II (LVCMOS)
Output Type Channel Link II (CML)
Number of Inputs 24
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS92LV2421
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 587049-DS92LV2421SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV2421SQX/NOPB CAD Model

Description

The DS92LV2421SQX/NOPB is a serializer integrated circuit (IC) designed for interface applications.

  • Application: Interface
  • Inputs: 24
  • Outputs: 1
  • Data Rate: 2.1Gbps
  • LVCMOS Voltage: 1.71V to 1.89V
  • Supply Voltage: 3V to 3.6V
  • Output: Channel Link II (CML)
  • Input: LVCMOS
  • Package: 48-WFQFN exposed pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C (TA)
  • ECCN: EAR99
  • Manufacturer: National Semiconductor (TI)
  • Product Status: Active
  • Category: Integrated Circuits

You May Also Be Interested in

National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7450 $50.2350
8+ $13.7395 $109.9160
12+ $13.3101 $159.7212
16+ $12.8808 $206.0928
21+ $12.4514 $261.4794
27+ $11.1633 $301.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess