EN
  • EN
  • DE

LMF100CIWMX/NOPB

Part No LMF100CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER DUAL SWITCH CAP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 4 V to 15 V
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1055191-LMF100CIWMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMF100CIWMX/NOPB CAD Model

Description

The LMF100CIWMX/NOPB is a high-performance dual switched capacitor filter produced by Texas Instruments, designed to cater to the needs of signal processing applications. This integrated circuit (IC) is part of TI's extensive range of analog and digital products that are renowned for their reliability and precision.

Key Features

  • Switched Capacitor Technology: The LMF100CIWMX/NOPB utilizes switched capacitor techniques to provide precise, stable filtering without the need for external resistors or capacitors, simplifying the design and reducing component count.
  • Dual Channel: This IC contains two independent filter circuits, which can be configured as low-pass, high-pass, band-pass, or notch filters, providing versatility for various audio and signal processing applications.
  • Programmable Cutoff Frequency: The cutoff frequency is programmable via an external clock, allowing for easy adjustment to meet specific system requirements.
  • Wide Operating Voltage: It operates over a wide supply voltage range, accommodating different levels of system power supplies and ensuring compatibility with a variety of other electronic components.

Applications

The LMF100CIWMX/NOPB is suitable for a broad range of applications, including but not limited to:

  • Signal conditioning and filtering
  • Audio processing
  • Data acquisition systems
  • Anti-aliasing filters for ADCs
  • Telecommunications

Quality and Reliability

As with all Texas Instruments products, the LMF100CIWMX/NOPB is manufactured to the highest quality standards. The NOPB designation indicates that this product is lead-free ("No Lead"), and it is compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications. This product is available in a SOIC package, offering a compact footprint for space-constrained designs.

Conclusion

With its flexible design options, stable performance, and ease of use, the LMF100CIWMX/NOPB from Texas Instruments stands out as a versatile component for designers looking to implement sophisticated filtering capabilities in their electronic systems.

You May Also Be Interested in

Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess