EN
  • EN
  • DE

ACAG1204-915-T

Part No ACAG1204-915-T
Manufacturer Abracon LLC
Catalog RFID Antennas
Description RF ANT 915MHZ CHIP SOLDER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168849-ACAG1204-915-T
Manufacturer Abracon LLC
Category RF and Wireless -RF Antennas
Series ACAG
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard General ISM
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 915MHz
Frequency Range 910MHz ~ 925MHz
Antenna Type Chip
Ultra Librarian 3D Model Ultra Librarian ACAG1204-915-T CAD Model

Description

The ACAG series RF Antenna from Abracon LLC is a chip-type antenna designed for RF and wireless applications. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Type: Chip Antenna
  • Frequency Range: 910MHz to 925MHz
  • Center Frequency: 915MHz
  • Application: General ISM
  • Package: Tape and Reel
  • Status: Active
  • Series: ACAG

You May Also Be Interested in

Molex, LLC
824~2170MHZ FLEXIBLE ANT SIDE-FE
Lowest to $2.7778
Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
Murata Electronics North America
COM-M
Need more? Email Us
Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
TE Connectivity
PCB ANTENNA, SMD, 698-6000MHZ
Need more? Email Us
Molex, LLC
ANTENNA 2.4/5GHZ MIMO 4X4 100MM
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Need more? Email Us
SparkFun Electronics
UHF RFID ANTENNA (TNC)
Need more? Email Us
TDK Corporation
TRANSPONDER COIL FOR LF ANTENNA
Lowest to $2.2942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess