EN
  • EN
  • DE

LM98555CCMHX

Part No LM98555CCMHX
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LM98555 CCD Driver | IC CCD DRIVER 64-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications CCD Driver
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 64-TSSOP
Family Part Number LM98555
Manufacturer Pack Quantity 1,000
MSL Level 4 (72 Hours)
Win Source Part Number 1200995-LM98555CCMHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98555CCMHX CAD Model

Description

The LM98555CCMHX is a high-performance, integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced IC is designed to cater to a broad range of applications, particularly excelling in power management solutions.

Key Features

  • Efficiency: The LM98555CCMHX is engineered to provide efficient power conversion, which is critical for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Versatility: This product is versatile enough to be used in various applications, from consumer electronics to industrial systems, thanks to its robust design and flexible configuration options.
  • Integration: With multiple functions integrated into a single chip, the LM98555CCMHX reduces the need for additional components, thereby saving space and cost on the PCB (Printed Circuit Board).
  • Performance: Texas Instruments is known for its focus on performance, and the LM98555CCMHX is no exception. It delivers stable operation across a wide range of temperatures and supply voltages.

Applications

The LM98555CCMHX is suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Power supply modules
  • Automotive electronics
  • Industrial control systems

Technical Specifications

For engineers and designers considering the LM98555CCMHX for their projects, the following technical specifications provide a snapshot of its capabilities:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Output Current: (specify current)
  • Switching Frequency: (specify frequency)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The LM98555CCMHX undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry and provides reliable performance in the field.

For detailed product specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0113 $60.0452
9+ $12.3170 $110.8530
13+ $11.9321 $155.1173
18+ $11.5472 $207.8496
23+ $11.1623 $256.7329
30+ $10.0076 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess