EN
  • EN
  • DE
  • IT

SN74AUP1G07DRLR

Part No SN74AUP1G07DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOW-POWER SINGLE BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-553
Manufacturer Package SOT-5
Win Source Part Number 1254073-SN74AUP1G07DRLR
Manufacturer Homepage www.ti.com
Family Name SN74AUP1G07
Introduction Date February 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G07DRLR CAD Model

Description

The SN74AUP1G07DRLR is a high-performance, single-gate logic buffer and driver from Texas Instruments, designed to deliver a non-inverting buffer with open-drain output. This integrated circuit is part of the advanced ultra-low power (AUP) series, which is optimized for low-voltage operation while maintaining high speed and performance.

This device is specifically crafted to operate over a wide power supply range of 0.8 V to 3.6 V, making it an excellent choice for battery-operated and portable applications where power efficiency is crucial. The SN74AUP1G07DRLR is characterized for operation from -40°C to +85°C, ensuring reliability and functionality across a broad range of temperature conditions.

Key Features:

  • Low Static-Power Consumption: The device boasts a very low static power consumption (ICC), which is a mere 0.9 µA maximum at 3.6 V, significantly reducing the power usage in standby mode.
  • Low Dynamic-Power Consumption: At 3.3 V, the dynamic power consumption is 0.045 µA/MHz, making it an energy-efficient choice for high-frequency operations.
  • Low Input Capacitance: With an input capacitance of just 1.5 pF (typical), the SN74AUP1G07DRLR offers a reduced loading effect on the driving circuit.
  • High-Speed Operation: Despite its low-power design, it does not compromise on speed, supporting high-speed operation with a tpd of 3.7 ns (maximum) at 3.3 V.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring durability against unexpected voltage spikes.
  • Space-Saving Package: Offered in a small SOT-5X3 package, the SN74AUP1G07DRLR is ideal for space-constrained applications.

With its ultra-low power consumption and high-speed operation, the SN74AUP1G07DRLR is an ideal choice for interfacing with the high-impedance inputs of microprocessors or microcontrollers, as well as a variety of other digital applications that require energy efficiency without sacrificing performance. Its open-drain output also allows for wired-OR logic configurations, adding to its versatility in complex logic circuits.

Overall, the SN74AUP1G07DRLR from Texas Instruments is a high-quality, reliable component that delivers performance and power efficiency in a compact footprint, suitable for a wide range of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1768 $50.3880
690+ $0.1451 $100.1190
1,070+ $0.1406 $150.4420
1,475+ $0.1360 $200.6000
1,905+ $0.1315 $250.5075
2,545+ $0.1179 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess