EN
  • EN
  • DE

DSPIC33FJ128GP206-I/PT

Part No DSPIC33FJ128GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33FJ128GP206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917656-DSPIC33FJ128GP206-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP206-I/PT CAD Model

Description

dSPIC33FJ128GP206-I/PT Microcontroller

The dSPIC33FJ128GP206-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from the renowned manufacturer, Microchip Technology. This microcontroller seamlessly blends the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP) to cater to demanding applications that require advanced algorithms and processing power.

Key Features:

  • Core: The dSPIC33FJ128GP206-I/PT is equipped with a 16-bit dsPIC core that can operate at a maximum frequency of 40 MHz. It is designed with a modified Harvard architecture that allows it to execute instructions efficiently, with most instructions completing in a single cycle.
  • Program Memory: It boasts a generous 128 KB of flash memory, providing ample space for complex applications and allowing for in-circuit programming and debugging for easier development.
  • RAM: This device includes 16 KB of RAM, which provides sufficient space for temporary data storage and manipulation during operation.
  • I/O Pins: The microcontroller offers up to 85 General Purpose Input/Output (GPIO) pins, giving designers the flexibility to interface with a wide array of peripherals and devices.
  • Advanced Peripherals: It comes with a rich set of peripherals including UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control applications.
  • Temperature Range: Designed to operate reliably across a wide temperature range, this DSC functions optimally between -40°C to 125°C, making it suitable for industrial applications.
  • Package: The dSPIC33FJ128GP206-I/PT is packaged in a 64-pin TQFP (Thin Quad Flat Pack), which is ideal for space-constrained applications while still providing sufficient pins for complex tasks.

This microcontroller is an excellent choice for applications that require a combination of digital signal processing and microcontroller functionalities, such as motor control, power supplies, advanced sensors, and communication systems. Its robust feature set and high level of integration make it a versatile solution for both simple and complex projects.

Designers and engineers can rely on the dSPIC33FJ128GP206-I/PT for its performance, flexibility, and the quality assurance of Microchip Technology, a trusted leader in the semiconductor industry.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4318 $57.7272
9+ $11.8415 $106.5735
14+ $11.4714 $160.5996
19+ $11.1014 $210.9266
24+ $10.7313 $257.5512
32+ $9.6212 $307.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess