EN
  • EN
  • DE

LM9022M/NOPB

Part No LM9022M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC VF DISP FILAMENT DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type Vacuum Fluorescent (VF)
Operating Supply Current 6.5mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055067-LM9022M/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9022M/NOPB CAD Model

Description

Product Overview: LM9022M/NOPB

The LM9022M/NOPB is a high-quality, precision integrated circuit from Texas Instruments, designed for robust and efficient control in a variety of applications. This versatile device is a part of Texas Instruments' extensive portfolio of semiconductor products, known for their reliability and performance.

Key Features

  • High Precision: The LM9022M/NOPB is engineered for precise control, ensuring accurate signal processing and management for your electronic applications.
  • Durable Design: Encased in a durable package, this product is designed to withstand challenging conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Low Power Consumption: With energy efficiency in mind, the LM9022M/NOPB operates with minimal power waste, contributing to the longevity of the device and the sustainability of the system.
  • Temperature Range: This device is operational over a broad temperature range, ensuring consistent performance even in extreme environments.
  • Lead-Free and RoHS Compliant: The LM9022M/NOPB adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for modern electronic designs.

Applications

The LM9022M/NOPB is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Power management solutions
  • Embedded systems

Quality and Support

As with all Texas Instruments products, the LM9022M/NOPB is backed by a comprehensive support network that includes technical documentation, application notes, and customer service. Engineers and designers can rely on Texas Instruments' decades of experience in the industry to provide solutions that are not only innovative but also accompanied by the support needed to bring their projects to fruition.

In conclusion, the LM9022M/NOPB from Texas Instruments is a testament to the company's commitment to high standards of quality, efficiency, and environmental responsibility. Whether used in automotive, industrial, or any other demanding environment, this product is built to deliver exceptional performance and durability.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess