EN
  • EN
  • DE

HMT351R7EFR4A-RD

Part No HMT351R7EFR4A-RD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947306-HMT351R7EFR4A-RD
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7EFR4A-RD CAD Model

Description

The HMT351R7EFR4A-RD is a DDR3 Registered DIMM (RDIMM) manufactured by Hynix Semiconductor. It's designed for servers and high-performance computing environments requiring stable and reliable memory.

Applications:

  • Servers: Commonly used in server systems to provide memory for various applications, databases, and virtual machines.
  • High-Performance Computing (HPC): Suitable for HPC clusters where large amounts of memory and error correction are essential.
  • Workstations: Integrated into professional workstations used for demanding tasks such as video editing, 3D rendering, and scientific research.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for increased bandwidth and faster data transfer rates compared to previous generations.
  • Registered DIMM (RDIMM): Includes a register between the DRAM modules and the system's memory controller, improving signal integrity and stability, especially in systems with multiple DIMMs.
  • Error Correction Code (ECC): Features ECC functionality to detect and correct single-bit errors, enhancing data integrity and system reliability.
  • Capacity: Offers a specific memory capacity, commonly 4GB, providing sufficient memory for demanding workloads.
  • Operating Speed: Operates at a specific clock speed, such as 1600MHz, for high-speed data access.

Benefits:

  • Enhanced Stability: The registered design improves signal stability, ensuring reliable operation, especially in high-density memory configurations.
  • Improved Data Integrity: ECC functionality prevents data corruption, minimizing the risk of system crashes and data loss.
  • Increased Performance: DDR3 technology enables faster data transfer rates, resulting in improved application performance and system responsiveness.
  • Higher Reliability: Designed for server environments, this module offers enhanced reliability and longevity.

The HMT351R7EFR4A-RD module provides a balance of performance, stability, and data integrity, making it an ideal choice for server and high-performance computing applications. Its registered design and ECC functionality ensure reliable operation, while DDR3 technology delivers fast data transfer rates.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess