EN
  • EN
  • DE

LM833DGKT

Part No LM833DGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 16MHZ 8VSSOP / Audio Amp Speaker 1-CH Mono Class-AB 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Audio
Number of Circuits 2
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 16MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Operating Supply Current 2.05mA
Output Current per Channel 37mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779382-LM833DGKT
Popularity Medium
Supply and Demand Status Limited
Family Name LM833
Introduction Date July 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM833DGKT CAD Model

Description

Product Overview

The LM833DGKT is a high-performance, low-noise dual operational amplifier designed and manufactured by Texas Instruments. This op-amp is specifically engineered for applications requiring low input noise density, excellent output drive capability, and high voltage gain. It is a versatile component that can be used in a variety of audio and signal conditioning applications.

Key Features

  • Low Noise Performance: The LM833DGKT offers a low noise density of 4.5 nV/√Hz at 1 kHz, making it ideal for high-fidelity audio processing and other noise-sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 15 MHz, this op-amp provides a wide frequency response for a broad range of audio signals.
  • High Slew Rate: A slew rate of 7 V/µs ensures rapid response to input signal changes, which is critical for maintaining signal fidelity in fast-paced environments.
  • Dual Operational Amplifier: The dual configuration allows for compact designs and the implementation of two independent channels in a single package, saving space and reducing component count.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of ±5V to ±15V, accommodating various power supply configurations.

Applications

  • Professional Audio Equipment
  • High-Quality Audio Pre-Amplifiers
  • Studio Monitors
  • Active Filters
  • Signal Conditioning Circuits
  • Analog Mixing Consoles

Product Specifications

The LM833DGKT comes in an 8-pin VSSOP package and operates over the extended industrial temperature range of -40°C to +85°C. Its dual op-amp configuration is housed in a compact form factor, making it an excellent choice for space-constrained applications. The device features a low total harmonic distortion plus noise (THD+N), which ensures clean and precise audio reproduction.

With its excellent performance characteristics, the LM833DGKT from Texas Instruments stands out as a reliable and efficient solution for advanced audio and signal processing applications where low noise and high fidelity are paramount.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2085 $54.3825
105+ $0.9916 $104.1180
160+ $0.9607 $153.7120
220+ $0.9297 $204.5340
280+ $0.8987 $251.6360
375+ $0.8057 $302.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess