EN
  • EN
  • DE

OPA2300AIDGSRG4

Part No OPA2300AIDGSRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Noise, High-Speed, 16-Bit Accurate, CMOS OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 80 V/μs
GBP - Gain Bandwidth Product 150MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Operating Supply Current 9.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1233463-OPA2300AIDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2300
Introduction Date December 29, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2300AIDGSRG4 CAD Model

Description

Product Overview: OPA2300AIDGSRG4

The OPA2300AIDGSRG4 is a high-performance operational amplifier from Texas Instruments, designed to meet a wide range of applications that require precision and efficiency. This op-amp features a dual-channel configuration and is built using Texas Instruments' advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.

Key Features:

  • Low Noise: With a low voltage noise density of just 8 nV/√Hz at 1 kHz, the OPA2300AIDGSRG4 provides a clear signal amplification, making it ideal for audio processing and other sensitive applications.
  • Wide Bandwidth: It offers a wide bandwidth of 8 MHz, which allows for fast signal processing and is suitable for high-speed data acquisition systems.
  • Low Offset Voltage: The device has a low input offset voltage, which enhances accuracy in measurement and control systems.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, making it perfect for driving analog-to-digital converters (ADCs).
  • Single-Supply Operation: It can operate from a single supply voltage ranging from 2.1V to 5.5V, which simplifies power supply design.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.

Applications:

The versatility of the OPA2300AIDGSRG4 makes it suitable for a wide array of applications including:

  • Test and Measurement Equipment
  • Medical Instruments
  • Audio Processing
  • Data Acquisition Systems
  • Active Filter Blocks
  • Portable Devices

Package and Quality:

This operational amplifier is available in a VSSOP-8 (DGSR) package, which is compact and suitable for space-constrained applications. The "G4" suffix indicates that the device is part of TI's Green Initiative, reflecting its compliance with RoHS (Restriction of Hazardous Substances) standards, ensuring an environmentally friendly product. The OPA2300AIDGSRG4 is designed with the high-quality standards that are synonymous with Texas Instruments, providing engineers with a reliable and robust component for their electronic designs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0801 $52.0025
59+ $1.7067 $100.6953
91+ $1.6534 $150.4594
125+ $1.6000 $200.0000
162+ $1.5467 $250.5654
217+ $1.3867 $300.9139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess