EN
  • EN
  • DE

R3131N18EA

Part No R3131N18EA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288647-R3131N18EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3131N18EA CAD Model

Description

The R3131N18EA is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specific threshold, ensuring stable and reliable operation of the system it is used in.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control equipment
  • Consumer electronics

Features

  • High-accuracy detection voltage: Provides precise voltage detection for reliable reset operation.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents oscillations and chattering of the reset signal due to noise or slight voltage fluctuations.
  • Small package size: Available in compact packages such as SOT-23, enabling space-saving designs.
  • Open-drain output: Offers flexibility in interfacing with various microcontrollers and digital logic circuits.

Benefits

  • Prevents data corruption: By resetting the microcontroller during undervoltage conditions, it prevents data corruption in memory and registers.
  • Enhances system reliability: Ensures that the system operates within safe voltage limits, improving overall reliability.
  • Extends battery life: Low current consumption helps extend battery life in portable devices.
  • Simplifies circuit design: Reduces the number of external components needed for voltage monitoring and reset functionality.
  • Protects against voltage drops: Safeguards the system from unexpected voltage drops that could lead to unpredictable behavior.

Additional Details

The R3131N18EA has a detection voltage of 1.8V. It typically comes in a SOT-23 or similar small package. The operating temperature range is generally between -40°C and +85°C. The open-drain output requires an external pull-up resistor. Detailed electrical characteristics, timing diagrams, and application examples can be found in the official datasheet provided by Ricoh. The built-in hysteresis ensures stable operation even with noisy supply voltages. When integrating this IC into a design, proper decoupling capacitors should be placed close to the supply pins to minimize noise and ensure reliable voltage detection. The low quiescent current is particularly beneficial in applications where minimizing power consumption is critical. Because of its low voltage detection level, it's often used with modern low-voltage microcontrollers and processors.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess