EN
  • EN
  • DE

LM74A-5 MDA

Part No LM74A-5 MDA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SPI
Voltage - Supply 4.5V ~ 5.5V
Resolution 12 b
Features Output Switch
Accuracy - Highest (Lowest) ±3°C (±3.5°C)
Test Condition 0°C ~ 140°C (140°C ~ 150°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case Die
Base Product Number LM74
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 779362-LM74A-5 MDA
Ultra Librarian 3D Model Ultra Librarian LM74A-5 MDA CAD Model

Description

The LM74A-5 MDA is a precision temperature sensor from Texas Instruments, designed to offer both accuracy and simplicity for a wide range of temperature monitoring applications. This high-performance device is a testament to Texas Instruments' commitment to providing innovative solutions for temperature measurement challenges.

Key Features

  • Temperature Range: The LM74A-5 MDA operates over a wide temperature range, making it suitable for diverse environments.
  • Accuracy: It provides exceptional accuracy, ensuring reliable temperature readings critical for system control and protection.
  • Digital Output: The sensor features a digital output that interfaces directly with microcontrollers and other digital systems, facilitating easy integration into a variety of designs.
  • Low Power Consumption: Designed for efficiency, the LM74A-5 MDA maintains low power consumption, which is ideal for battery-powered applications.
  • Programmable Resolution: Users can configure the resolution of temperature readings to match the precision requirements of their specific application.

Applications

The LM74A-5 MDA is versatile and can be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Data communications equipment
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Output Type SPI-Compatible Interface
Package Compact and robust packaging options suitable for various assembly processes
Temperature Accuracy ±2°C (max) from -25°C to 85°C

Quality and Reliability

Texas Instruments ensures that the LM74A-5 MDA is manufactured to the highest standards, providing reliable performance for critical and demanding applications. The device is rigorously tested to meet stringent quality requirements.

For more detailed information, datasheets, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess