Product Overview: NXP SE95DP,118
The NXP SE95DP,118 is a high-precision digital temperature sensor that offers excellent accuracy and low power consumption, making it an ideal choice for a wide range of applications. This sensor is part of NXP's industry-leading portfolio of temperature monitoring solutions designed for reliability and performance.
Key Features
- High Accuracy: The SE95DP,118 provides temperature readings with a remarkable accuracy of ±0.5°C, ensuring precise temperature monitoring across its operating range.
- Wide Temperature Range: It operates over a wide temperature range from -55°C to +125°C, catering to the needs of diverse environments and conditions.
- Digital Interface: With an I2C-bus interface, the sensor allows for easy integration into various systems and supports a user-selectable resolution from 9 to 12 bits.
- Low Power Consumption: Designed for energy efficiency, the SE95DP,118 is suitable for battery-powered and energy-sensitive applications.
- Programmable Alarm Function: It includes a programmable temperature alarm output that can be used for temperature threshold detection and system protection.
Applications
The NXP SE95DP,118 temperature sensor is versatile and can be used in various applications, including:
- Industrial control systems
- Environmental monitoring
- Telecommunications equipment
- Computer peripherals
- Consumer electronics
- Medical and healthcare systems
Product Specifications
Parameter
Value
Accuracy
±0.5°C
Operating Temperature Range
-55°C to +125°C
Interface Type
I2C-bus
Resolution
9 to 12 bits (Selectable)
Supply Voltage
2.7V to 5.5V
With its precision, flexibility, and low power requirements, the NXP SE95DP,118 is a robust solution for any system demanding accurate temperature readings.