EN
  • EN
  • DE

LM61BIM3X

Part No LM61BIM3X
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -30°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-25°C ~ 85°C)
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200558-LM61BIM3X
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM61BIM3X CAD Model

Description

Introducing the LM61BIM3X from Texas Instruments

The LM61BIM3X is a precision integrated-circuit temperature sensor from the renowned electronics manufacturer, Texas Instruments. This small and versatile sensor offers a linearly proportional voltage output over a -30°C to +100°C temperature range. Its simplicity and accuracy make it an excellent choice for a wide array of temperature sensing applications.

Designed with advanced semiconductor technology, the LM61BIM3X is available in a tiny SOT-23 surface-mount package, which is perfect for space-constrained applications. This temperature sensor is not only compact but also provides a low-power solution for temperature monitoring, consuming a minimal supply current of only 5.4 μA (typical), which is particularly beneficial for battery-operated devices.

The LM61BIM3X provides a typical accuracy of ±2°C without the need for calibration or external components, simplifying the design process for engineers. It has a nominal output voltage of 1.938V at 25°C with a temperature coefficient of 10 mV/°C, making it easy to interface with analog-to-digital converters or directly with microcontrollers. The sensor operates over a supply voltage range of 2.7V to 10V, offering flexibility in various system designs.

Key features of the LM61BIM3X include:

  • Linear temperature to voltage conversion (10 mV/°C)
  • Operating range: -30°C to +100°C
  • Accuracy of ±2°C from -10°C to +85°C
  • Low operating current: 5.4 μA (typical)
  • Wide operating voltage range: 2.7V to 10V
  • Small SOT-23 package suitable for surface-mount technology

Applications for the LM61BIM3X are diverse and include environmental controls, computer thermal monitoring, thermal protection, industrial process control, and portable applications. Its robust design ensures reliable operation even under harsh conditions, making it a trusted component for industrial and consumer products alike.

With its ease of use and reliable performance, the LM61BIM3X temperature sensor from Texas Instruments stands out as a smart choice for designers looking to integrate temperature sensing capabilities into their projects with minimal hassle and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5228 $52.2800
205+ $0.4897 $100.3885
320+ $0.4731 $151.3920
455+ $0.4400 $200.2000
595+ $0.4235 $251.9825
740+ $0.4070 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,710 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess