EN
  • EN
  • DE

ISL29004IROZ-T7

Part No ISL29004IROZ-T7
Manufacturer Intersil
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 8ODFN / Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors
Mfr Intersil
Series -
Package Bulk
Product Status Obsolete
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I²C
Voltage - Supply 2.5V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-ODFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 118 pcs
Win Source Part Number 1382352-ISL29004IROZ-T7
Ultra Librarian 3D Model Ultra Librarian ISL29004IROZ-T7 CAD Model

Description

The ISL29004IROZ-T7 is an ambient light sensor designed for optical sensing applications.

  • Voltage Supply Range: 2.5V to 3.3V
  • Output Type: I²C
  • Wavelength: 550nm
  • Mounting Type: Surface Mount
  • Package: 8-WDFN exposed pad
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Intersil

You May Also Be Interested in

Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Honeywell
INFRARED SENSOR
Lowest to $57.7408
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess