STMicroelectronics LSM303DLHTR LGA - 3D Magnetometer and Accelerometer Module
The LSM303DLHTR is a high-performance system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor, manufactured by STMicroelectronics. This compact module provides a versatile and powerful solution for advanced positioning and motion sensing applications.
Key Features
- 3D Accelerometer: Measures linear acceleration in three perpendicular axes with selectable full scales of ±2g/±4g/±8g and high-resolution output data.
- 3D Magnetometer: Captures magnetic field strength in three dimensions, enabling accurate compass and navigation functionalities.
- High Precision: The module's high-resolution data and low-power operation make it ideal for precision applications in mobile and handheld devices.
- Compact Design: Housed in a small LGA package (Land Grid Array), the LSM303DLHTR is designed for space-constrained applications.
- Interface: The device supports an I2C serial bus and an SPI serial interface, ensuring easy integration with most microcontrollers.
Applications
The LSM303DLHTR is suitable for a wide range of applications, including:
- Mobile phones, tablets, and GPS systems for navigation and orientation features.
- Game and virtual reality input devices, where motion detection is crucial.
- Industrial and robotics applications for precise control and positioning.
- Personal fitness and healthcare devices that track movement and activity.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.5V to 3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package |
LGA-14 (5x5 mm) |
The LSM303DLHTR by STMicroelectronics is a testament to the company's commitment to providing innovative, high-quality sensors for the modern world's technological needs. Whether for personal devices or industrial applications, this module offers the precision, reliability, and versatility required for cutting-edge motion and orientation sensing.