EN
  • EN
  • DE

LMC6001BIN/NOPB

Part No LMC6001BIN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 0.01pA
Voltage - Input Offset 1mV
Operating Supply Current 550μA
Channel Output Current 34mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1055127-LMC6001BIN/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6001BIN/NOPB CAD Model

Description

Product Overview: LMC6001BIN/NOPB

The LMC6001BIN/NOPB is a high-precision, ultra-low input bias current operational amplifier designed and manufactured by Texas Instruments. This component is specifically engineered to address the needs of applications requiring extremely low input currents and high impedance, making it an ideal choice for sensor interfaces, electrometer amplifiers, photodiode amplifiers, and other precision instrumentation.

Key Features

  • Ultra-Low Input Bias Current: The LMC6001BIN/NOPB boasts an input bias current of typically 25 femtoamps, which minimizes errors in applications sensitive to input current.
  • High Input Impedance: With an exceptionally high input impedance, this op-amp is well-suited for applications where the input signal source has a high output impedance.
  • Supply Voltage Range: The device operates from a supply voltage range of 4.5V to 15.5V, providing flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.
  • Low Offset Voltage: The LMC6001BIN/NOPB maintains a low input offset voltage, which is critical for maintaining accuracy in precision applications.

Applications

The LMC6001BIN/NOPB is versatile and can be used in a wide array of applications, including:

  • Medical instrumentation
  • Test equipment
  • Electrochemical detection
  • Guard amplifiers
  • Charge amplifiers for piezoelectric sensors

Quality and Reliability

As with all Texas Instruments products, the LMC6001BIN/NOPB is designed to meet high standards of quality and reliability. It is available in an 8-pin PDIP package and has an industrial temperature range of -40°C to 85°C, ensuring stable operation under varying environmental conditions. The NOPB designation indicates that this product is lead-free, complying with RoHS regulations and reflecting TI's commitment to environmental sustainability.

Conclusion

The LMC6001BIN/NOPB operational amplifier from Texas Instruments stands out as an exceptional component for precision applications requiring ultra-low input bias currents. Its robust feature set ensures accurate and reliable performance, making it a top choice for designers and engineers in the field of precision electronics.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0407 $51.1221
8+ $13.9822 $111.8576
12+ $13.5452 $162.5424
16+ $13.1083 $209.7328
20+ $12.6713 $253.4260
27+ $11.3605 $306.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess