EN
  • EN
  • DE

AWM43300VH

Part No AWM43300VH
Manufacturer Honeywell
Catalog Flow Sensors
Description PRESSUREAIRFLOWAWM 40000 SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors
Mfr Honeywell
Series AWM40000
Package Bulk
Product Status Active
Sensing Range 0 ~ 1000SCCM
Flow Sensor Type Air
Voltage - Input 9V ~ 15V
Port Size Male, 0.246” (6.248mm) Tube, Dual
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number AWM43300
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 862709-AWM43300VH
Ultra Librarian 3D Model Ultra Librarian AWM43300VH CAD Model

Description

The Honeywell AWM43300VH is a flow sensor designed for air flow measurements. It has a sensing range of 0 to 1000SCCM and operates on a voltage input range of 9V to 15V.

  • Sensing Range: 0 to 1000SCCM
  • Voltage Input Range: 9V to 15V
  • Dual Port Size: 0.246” (6.248mm)
  • Suitable For: Male tube connections
  • Ideal For: Applications such as air flow control, gas analyzers, and HVAC systems
  • Temperature Range: -25°C to 85°C
  • Package: Bulk
  • Series: AWM40000 series
  • Manufacturer: Honeywell

You May Also Be Interested in

Omron
500L AIR FLOW SENSOR
Need more? Email Us
Honeywell
PRESSUREAIRFLOWAWM 40000 SERIES
Lowest to $105.9022
Omron
AIR FLOW STATION
Need more? Email Us
Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
Omron
AIRFLOW SENSOR 0-1 M/SEC 12/24V
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
Omron
500L AIR FLOW SENSOR
Need more? Email Us
Omron
AIRFLOW SENSOR MEMS 10L/MIN
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.9022 $105.9022
2+ $102.4859 $204.9718
3+ $99.0698 $297.2094
4+ $88.8211 $355.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess