EN
  • EN
  • DE

LM2755TM/NOPB

Part No LM2755TM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 18USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Frequency 1.25MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 18-uSMD
Win Source Part Number 298593-LM2755TM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2755TM/NOPB CAD Model

Description

The LM2755TM/NOPB is an advanced product from Texas Instruments, a renowned name in the technology industry.

  • Type: Charge pump LED driver
  • LEDs Driven: Up to four LEDs in parallel
  • Output Current: Up to 120mA
  • Efficiency: Up to 95%
  • Charge Pump: 1x/1.5x/2x fractional charge pump
  • Input Voltage Range: 2.7V to 5.5V
  • LED Current: Adjustable
  • Package: Tiny 12-bump micro SMD package
  • Protection Features: Built-in thermal shutdown and load disconnect features
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1535 $51.9075
95+ $1.0805 $102.6475
145+ $1.0440 $151.3800
210+ $0.9710 $203.9100
270+ $0.9345 $252.3150
335+ $0.8980 $300.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess