EN
  • EN
  • DE
  • IT

LM5101AMRX/NOPB

Part No LM5101AMRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time (Typ) 430ns, 260ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1200358-LM5101AMRX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5101A
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5101AMRX/NOPB CAD Model

Description

The LM5101AMRX/NOPB is a high-voltage gate driver designed and manufactured by Texas Instruments, engineered to efficiently and reliably drive MOSFETs and IGBTs. This device is part of TI's extensive range of power management integrated circuits, tailored to meet the demanding requirements of high-performance power conversion applications.

Key Features

  • High Voltage Range: The LM5101AMRX/NOPB supports a wide range of supply voltages, making it versatile for various applications.
  • Advanced Gate Drive: With its robust output drivers, the device can deliver peak currents up to 2.5A, ensuring rapid charging and discharging of the gate capacitance of high-power transistors.
  • Bootstrap Operation: It is capable of bootstrap operation, which is essential for high-side gate drive circuits, enhancing the efficiency of half-bridge designs.
  • Protection Features: The device includes under-voltage lockout (UVLO) for both high-side and low-side drivers, ensuring that the gates are not driven unless there is sufficient voltage to do so properly.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by disabling the gate drive if the chip's temperature exceeds safe operating limits.
  • Industry Standard Package: The LM5101AMRX/NOPB comes in a power-enhanced, thermally efficient SOIC-8 package, making it easy to integrate into a wide variety of designs.

Applications

This gate driver is ideal for a range of applications, including switch-mode power supplies, motor controllers, and power inverters. It is particularly well-suited for automotive, industrial, and telecommunication sectors where reliable and efficient power management is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5101AMRX/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry, and its robust construction ensures long-term reliability. The device's "NOPB" designation indicates that it is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7584 $57.9264
50+ $2.2633 $113.1650
77+ $2.1926 $168.8302
106+ $2.1218 $224.9108
137+ $2.0512 $281.0144
183+ $1.8389 $336.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,645 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess