EN
  • EN
  • DE
  • IT

FAN3223TMPX

Part No FAN3223TMPX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-MLP (3x3)
Family Name FAN3223
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3223TMPXDKR, FAN3223TMPXCT, FAN3223TMPXTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871467-FAN3223TMPX
Ultra Librarian 3D Model Ultra Librarian FAN3223TMPX CAD Model

Description

ON Semiconductor FAN3223TMPX Dual High-Speed Low-Side Gate Driver

The FAN3223TMPX from ON Semiconductor is a high-performance dual non-inverting low-side gate driver designed to drive N-channel MOSFETs or IGBTs. This device is capable of delivering peak current pulses of up to 4A, making it an excellent choice for fast switching applications such as DC-DC converters, motor controllers, and power management systems.

Key Features:

  • High Peak Output Current: Capable of driving up to 4A, the FAN3223TMPX provides the necessary current to switch power devices efficiently.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, accommodating a variety of power systems.
  • High-Speed Operation: With fast rise and fall times of 13ns and 10ns respectively, it is well-suited for high-frequency applications.
  • Independent Input Pins: Each channel has an independent input pin, allowing for greater flexibility in control schemes.
  • Robust Output Drive: Features robust drive capability with matched propagation delays for both channels, ensuring consistent performance.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Industry-Standard Packaging: The FAN3223TMPX comes in a compact 8-pin MSOP package, which is suitable for space-constrained applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Class D Amplifiers
  • Other High-Frequency Switching Applications

The ON Semiconductor FAN3223TMPX dual gate driver combines high-speed performance with efficiency and reliability, making it an optimal solution for designers looking to optimize their power systems. With its robust feature set and flexible operation, it stands out as a top choice for driving power MOSFETs and IGBTs in a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8757 $65.6775
185+ $0.7186 $132.9410
280+ $0.6962 $194.9360
385+ $0.6737 $259.3745
500+ $0.6514 $325.7000
665+ $0.5840 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess