EN
  • EN
  • DE
  • IT

TPS2831PWPRG4

Part No TPS2831PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272316-TPS2831PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2831PWPRG4 CAD Model

Description

Product Overview: TPS2831PWPRG4 from Texas Instruments

The TPS2831PWPRG4 is a robust, high-performance MOSFET driver designed by Texas Instruments, renowned for their innovative semiconductor solutions. This particular driver is tailored to meet the demanding requirements of a wide range of applications, including but not limited to power supplies, motor controllers, and other power conversion systems.

Key Features

  • High-Current Drive Capability: The TPS2831PWPRG4 can deliver peak output currents of up to 2A, making it suitable for driving large capacitive loads with rapid switching times.
  • Dual Outputs: It features dual outputs that can be configured for either independent high-side and low-side gate drive or for a synchronous buck or boost converter.
  • Adaptive Drive: The driver's adaptive drive capability allows for the adjustment of rise and fall times, ensuring efficient driving while minimizing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): To protect the power system, the TPS2831PWPRG4 includes an under-voltage lockout feature that prevents operation when the supply voltage is insufficient.
  • Cross-Conduction Prevention: The device is designed to prevent cross-conduction and shoot-through in half-bridge configurations, enhancing system reliability and efficiency.

Package and Operating Conditions

The TPS2831PWPRG4 is offered in a 14-pin HTSSOP (PWP) package, which is both space-saving and thermally efficient. Its operating temperature range is from -40°C to 125°C, accommodating a variety of environmental conditions.

Applications

With its versatile features, the TPS2831PWPRG4 is an excellent choice for designers looking to implement in systems such as:

  • DC to DC Converters
  • Motor Drives
  • Power Supply Modules
  • Renewable Energy Systems
  • High-Power LED Lighting

Overall, the TPS2831PWPRG4 from Texas Instruments is a reliable and efficient solution for driving power MOSFETs and IGBTs. Its high-current capability and advanced protection features make it a critical component for high-performance power management designs.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess