EN
  • EN
  • DE
  • IT

LM5110-2SD/NOPB

Part No LM5110-2SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 5A Compound Gate Driver with Negative Output Voltage Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 3.5 V ~ 14 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 3A, 5A
Input Type Inverting
Rise / Fall Time (Typ) 14ns, 12ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 1200397-LM5110-2SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5110-2
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5110-2SD/NOPB CAD Model

Description

The LM5110-2SD/NOPB is a high-performance, low-side gate driver designed and manufactured by Texas Instruments. It is specifically engineered to drive MOSFETs and IGBTs efficiently in a wide array of applications. This gate driver is capable of delivering robust peak output currents of up to 5A, ensuring that it can handle the demands of high-power switching applications.

Key Features

  • Peak Output Current: With its ability to deliver up to 5A of peak output current, the LM5110-2SD/NOPB can drive large capacitive loads with ease, providing swift and reliable switching performance.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 5V to 15V, making it versatile for use in various circuit configurations and ensuring compatibility with a range of control logic levels.
  • Dual Outputs: It features dual outputs that can be used independently or paralleled for higher current applications, offering design flexibility and the option for redundant operation.
  • Fast Propagation Delays: The device boasts fast propagation delays and matched rise and fall times, which are critical for minimizing transition losses and improving overall efficiency in power switching circuits.
  • Robust Protection Features: The LM5110-2SD/NOPB includes under-voltage lockout protection to ensure that the gate driver operates only when the supply voltage is within an acceptable range, thus safeguarding the device and the MOSFETs or IGBTs it drives.

Applications

The LM5110-2SD/NOPB is ideal for a variety of applications that require efficient and reliable low-side gate driving. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • Class D Audio Amplifiers
  • High-Frequency Power Converters

Quality and Reliability

As with all Texas Instruments products, the LM5110-2SD/NOPB is designed with a focus on quality and reliability. It comes in a compact 8-pin SOIC package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. The NOPB designation indicates that this device is provided in a lead-free package, adhering to environmental standards and regulations.

Conclusion

The LM5110-2SD/NOPB gate driver from Texas Instruments represents a reliable and efficient solution for driving MOSFETs and IGBTs in a wide range of power electronics applications. Its high current capability, fast switching performance, and robust protection features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2765 $56.9125
60+ $1.8679 $112.0740
93+ $1.8096 $168.2928
128+ $1.7512 $224.1536
166+ $1.6929 $281.0214
222+ $1.5177 $336.9294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess