EN
  • EN
  • DE
  • IT

MAX16123WTEQ00+T

Part No MAX16123WTEQ00+T
Manufacturer Maxim Integrated
Catalog Circuit Protection Accessories
Description MXMMAX16123WTEQ00+T Dual Push Button Con
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966131-MAX16123WTEQ00+T
Categories Circuit Protection Accessories
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16123WTEQ00+T CAD Model

Description

The MAX16123WTEQ00+T from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power distribution and control. This PMIC is part of Maxim's extensive portfolio of power management solutions, known for their reliability and performance.

Key Features:

  • Voltage Regulation: The device provides precise voltage regulation, ensuring stable operation of connected components and systems. It is engineered to maintain a consistent voltage level, which is critical for sensitive electronic devices.
  • Power Sequencing: With advanced power sequencing capabilities, the MAX16123WTEQ00+T can manage the order in which different system parts are powered up or down. This feature helps in preventing damage caused by incorrect power-up sequences and can be crucial for complex electronic systems.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal protection. These features help to safeguard the system from various electrical faults and extend the lifespan of the product.
  • High Efficiency: Maxim Integrated's PMICs are designed for high efficiency, which is essential for minimizing power loss and heat generation in electronic systems. This contributes to energy savings and improved overall system performance.
  • Compact Form Factor: The MAX16123WTEQ00+T comes in a compact package, making it suitable for space-constrained applications. Its small size does not compromise its functionality or performance, making it an excellent choice for portable and wearable devices.

Applications:

The PMIC is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices

In conclusion, the MAX16123WTEQ00+T from Maxim Integrated is a high-performance power management solution that offers reliability, efficiency, and advanced features for a wide range of electronic applications. Its robust protection features and power sequencing capabilities make it an essential component for any power-sensitive design.

You May Also Be Interested in

Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Schurter Inc.
PUSH ON CAP 5X20
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $8.1937
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $5.4347
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.8835
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $149.6333
Littelfuse Inc.
SHUNT 32VDC AUTO
Lowest to $0.1680
Littelfuse Inc.
CAP FOR 5X20MM FUSE IP40 SLOTTED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess