EN
  • EN
  • DE
  • IT

V23826-C18-C64

Part No V23826-C18-C64
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transceiver Modules
Description DC/DC (5 V/3.3 V) Single Mode 155 MBd ATM/SDH/SONET 1x9 Long Haul Transceiver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Part Status Obsolete(EOL)
Data Rate 155Mbps
Wavelength 1300nm
Applications Ethernet
Operating Supply Voltage 4.75 V ~ 5.25 V
Connector Type SC
Mounting Style Through Hole
RoHS State Request Verification
Win Source Part Number 1278840-V23826-C18-C64
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Family Name V23826-C18-C64
Introduction Date December 14, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian V23826-C18-C64 CAD Model

Description

The V23826-C18-C64 from Infineon Technologies is a through-hole SC connector type optoelectronic component that is designed for Ethernet applications.

  • Supply Voltage: 4.75 V to 5.25 V
  • Data Rate: 155Mbps
  • Wavelength: 1300nm
  • Category: optoelectronics
  • Status: obsolete
  • Supply and Demand: limited
  • Estimated EOL Date: obsolete

You May Also Be Interested in

Broadcom Limited
TX Optical Fiber 50MBd 6-Pin Tube / DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $25.5000
Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $43.8698
Finisar Corporation
TXRX OPT XFP 10 GB/S 1550NM / TX/RX Optical Fiber 11.1Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TXRX 1X9 622MBIT/S SONET/SDH ATM / TX/RX Optical Fiber 622Mbps 9-Pin
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX OPT 1X9 100MBPS ST EXT TEMP
Lowest to $31.1389
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 10.3125GBd 20-Pin
Need more? Email Us
Finisar Corporation
40K XFP OPTICAL TRANSCEIVER / TX/RX Optical Fiber 11.3Gbps 30-Pin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess