EN
  • EN
  • DE

LM50BIM3X/NOPB

Part No LM50BIM3X/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -25°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4.5 V to 10 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-3.5°C)
Testing Conditions 25°C (-25°C to 100°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 019383-LM50BIM3X/NOPB
Family Name LM50
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM50BIM3X/NOPB CAD Model

Description

The LM50BIM3X/NOPB is an innovative and high-performance product from Texas Instruments, a globally renowned company specializing in semiconductor design and manufacturing.

  • Function: Precision integrated-circuit temperature sensor
  • Supply Voltage: Operates at a supply voltage as low as 4V
  • Output: Output voltage directly proportional to the temperature
  • Output Type: Linear output
  • Temperature Range: -40°C to +125°C
  • Package: Small SOT-23 package
  • Accuracy: Typical accuracy of ±2.7°C @ an ambient temperature of 25°C and ±3.4°C over a full −40°C to 125°C temperature range
  • Output Impedance: Low output impedance
  • Linearity: Excellent linearity
  • Operating Voltage Range: 4V to 10V

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0607 $53.0350
115+ $0.8704 $100.0960
180+ $0.8432 $151.7760
250+ $0.8160 $204.0000
320+ $0.7888 $252.4160
425+ $0.7072 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,980 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess