EN
  • EN
  • DE

DM7495N

Part No DM7495N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 4-Bit Parallel Access Shift Registers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1167855-DM7495N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM7495N CAD Model

Description

The DM7495N is a 4-bit parallel-access shift register manufactured by National Semiconductor (now Texas Instruments). Being an END-OF-LIFE component, designers should consider alternatives for new designs. This device is a part of the widely used 7400 series of TTL (Transistor-Transistor Logic) integrated circuits, popular for their role in digital logic and computing systems.

Applications:

  • Serial-to-parallel data conversion.
  • Parallel-to-serial data conversion.
  • Data storage and manipulation.
  • Delay lines.
  • Sequence generation.

Features:

  • 4-bit capacity: Stores and shifts four bits of data.
  • Parallel access: Allows data to be loaded in parallel into the register.
  • Serial input: Accepts data serially for shift operations.
  • Asynchronous clear: Clears the register independently of the clock signal.
  • J-K serial input: Provides versatile serial data input control.

Benefits:

  • Versatile data manipulation: Can be used for both serial-to-parallel and parallel-to-serial conversion.
  • Simplified circuit design: Integrated shift register reduces component count.
  • Flexible control: J-K serial input provides more control over data shifting.
  • Efficient data storage: Allows for temporary storage of data bits.
  • Easy to use: TTL compatibility simplifies integration with other logic circuits.

Additional Details:

The DM7495N operates on a 5V power supply and typically comes in a 14-pin DIP (Dual In-line Package). It uses a clock signal to control the shifting of data. The parallel inputs allow for loading data into the register simultaneously. The asynchronous clear input resets all the flip-flops in the register to a logic low state. The J-K serial input provides control over the serial data input, enabling various shift register operations. Consult the datasheet for specific electrical characteristics, such as propagation delays, input voltage levels, and output current drive capabilities. Given that this part is end-of-life, consider using more modern shift registers from the 74LS, 74HC, or 74HCT families, depending on your specific speed and power requirements. These newer devices offer similar functionality with improved performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess