EN
  • EN
  • DE

CLC402AJP

Part No CLC402AJP
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Low-Gain Op Amp with Fast 14-Bit Settling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1161824-CLC402AJP
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLC402AJP CAD Model

Description

The CLC402AJP is a wideband, low distortion operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for high-performance applications requiring excellent signal fidelity and high bandwidth. This amplifier is well-suited for driving ADCs, buffering high-speed signals, and use in communication systems.

Applications

  • ADC Drivers: Used as a driver amplifier for analog-to-digital converters (ADCs).
  • Video Amplification: Suitable for high-resolution video amplification.
  • Communication Systems: Employed in communication systems requiring high bandwidth and low distortion.
  • Test and Measurement Equipment: Used in test and measurement equipment requiring precise signal amplification.
  • High-Speed Buffers: Functions as a high-speed buffer for isolating and driving signals.

Features

  • Wide Bandwidth: Offers a wide bandwidth for high-speed signal processing.
  • Low Distortion: Provides low distortion for excellent signal fidelity.
  • High Slew Rate: Features a high slew rate for fast signal response.
  • High Output Current: Delivers high output current for driving low impedance loads.
  • Excellent DC Performance: Offers excellent DC performance for accurate signal amplification.

Benefits

  • Improved Signal Fidelity: Low distortion ensures accurate signal amplification and minimal signal degradation.
  • Enhanced System Performance: Wide bandwidth and high slew rate enable high-speed signal processing and improved system performance.
  • Versatile Application: Suitable for a wide range of applications due to its high-performance characteristics.
  • Optimized ADC Performance: Functions as an effective driver for ADCs, improving their performance.
  • Robust Signal Handling: High output current allows for driving low impedance loads without signal degradation.

Additional Details

The CLC402AJP typically requires dual power supplies and can be easily integrated into existing circuits. Key technical specifications include the bandwidth, total harmonic distortion (THD), slew rate, and output current. Proper layout and bypassing are essential for optimal performance. The datasheet provides detailed information on electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess