EN
  • EN
  • DE

AD7814ARMZ

Part No AD7814ARMZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components
Description SENSOR TEMPERATURE SPI 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 9 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3.5°C)
Test Condition 0°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 38339-AD7814ARMZ
Family Name AD7814ARMZ
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7814ARMZ CAD Model

Description

Product Overview: AD7814ARMZ

The AD7814ARMZ is a high-precision digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature measurements in a compact, surface-mount package. This sensor is ideal for a wide range of applications including personal computers, electronic test equipment, office electronics, and environmental control systems.

Key Features

  • Temperature Range: The AD7814ARMZ operates over a temperature range of -40°C to +125°C, making it suitable for use in environments with extreme temperature conditions.
  • Accuracy: This sensor offers an impressive accuracy of ±0.75°C at 25°C, ensuring precise temperature readings for critical applications.
  • Resolution: With a resolution of 0.25°C, the AD7814ARMZ provides detailed temperature data, allowing for fine-grained monitoring and control.
  • Interface: The device features a simple, SPI-compatible serial interface that facilitates easy integration with microcontrollers and other digital systems.
  • Low Power: Designed for power-sensitive applications, it operates with a supply voltage from 2.7V to 5.5V and has a low quiescent current, making it an energy-efficient choice for portable devices.
  • Package: The AD7814ARMZ is available in an 8-lead MSOP (Mini Small Outline Package), which allows for a compact footprint on printed circuit boards.

Applications

Thanks to its robust design and precise measurements, the AD7814ARMZ is well-suited for a variety of applications, including:

  • System Thermal Management
  • Environmental Monitoring and HVAC Systems
  • Industrial Process Control
  • Healthcare and Medical Equipment
  • Battery Management Systems
  • Automotive Systems

Technical Specifications

The AD7814ARMZ offers a range of technical specifications that provide flexibility and reliability for designers and engineers:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: ±0.75°C at 25°C
  • Resolution: 0.25°C
  • Interface: SPI-compatible serial interface
  • Package: 8-lead MSOP

With its high accuracy, low power consumption, and compact size, the AD7814ARMZ from Analog Devices Inc. is an excellent choice for designers looking for a reliable temperature sensing solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Micron Technology Inc.
Lowest to $115.6717
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4130 $54.1300
23+ $4.4415 $102.1545
35+ $4.3027 $150.5945
49+ $4.1639 $204.0311
63+ $4.0251 $253.5813
84+ $3.6087 $303.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess