The Texas Instruments LM86CIMM is a precision integrated-circuit temperature sensor that provides a digital temperature reading indicative of the temperature of the device. This high-performance temperature sensor is designed to offer advanced thermal monitoring in a variety of applications, particularly those requiring a wide temperature measurement range and high accuracy.
Key Features
- Temperature Range: The LM86CIMM operates over a wide temperature range, making it suitable for diverse environments and applications.
- Digital Output: It features a digital output that interfaces directly with the Serial Peripheral Interface (SPI) bus, allowing for easy integration into existing systems.
- Accuracy: This sensor is known for its high accuracy, providing reliable temperature measurements critical for system control and protection.
- Low Power Consumption: Designed with power efficiency in mind, the LM86CIMM is ideal for battery-powered applications where power conservation is crucial.
- Small Footprint: The device comes in a small MSOP-8 package, which is beneficial for space-constrained applications.
Applications
The LM86CIMM is versatile and can be used in a variety of applications, including:
- Computer and server thermal management
- Environmental monitoring and HVAC systems
- Industrial temperature control systems
- Electronic test and measurement equipment
- Telecommunication devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.0V to 3.6V |
| Operating Temperature Range |
-40°C to +125°C |
| Accuracy |
±3°C (max) from -40°C to +125°C |
| Interface |
SPI Compatible |
| Package Type |
MSOP-8 |
The LM86CIMM from Texas Instruments is a robust and precise temperature sensor that meets the demands of advanced thermal management solutions in modern electronics. Its high level of integration, accuracy, and ease of use make it a preferred choice for engineers and designers across various industries.