EN
  • EN
  • DE
  • IT

LM5060QDGSRQ1

Part No LM5060QDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5060-Q1 HIGH-SIDE PROTECTION C / Gate Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number LM5060
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1338211-LM5060QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian LM5060QDGSRQ1 CAD Model

Description

Product Overview: LM5060QDGSRQ1 from Texas Instruments

The LM5060QDGSRQ1 is a high-performance power management integrated circuit designed and manufactured by Texas Instruments (TI), tailored for the stringent demands of the automotive industry. This versatile device provides a robust and efficient solution for power path management with load protection.

Key Features

  • High-Voltage Capabilities: The LM5060QDGSRQ1 operates over a wide input voltage range, making it suitable for managing power in systems with high supply voltages.
  • Load Protection: It incorporates comprehensive protection features against overcurrent, undervoltage, and overvoltage conditions, ensuring the safety and reliability of automotive electronics.
  • Q1 Automotive Qualification: As part of TI’s "Q1" series, this device meets the rigorous standards required for automotive applications, including enhanced product change notification, defectivity goals, and reliability testing.
  • Intelligent Control: The LM5060QDGSRQ1 includes an ON/OFF pin that allows for precise control of the load, as well as a UVLO (Under Voltage Lock Out) feature to ensure operation only when the input voltage is within a safe range.
  • Diagnostic Features: It provides diagnostic feedback through a fault output pin, which can be used to signal a microcontroller in the event of a system error or protection event.

Applications

The LM5060QDGSRQ1 is particularly well-suited for automotive applications where reliable power management is critical. This includes:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive body electronics
  • Powertrain control modules

Package and Availability

This device is offered in a compact 10-pin VSSOP package, providing a space-efficient solution for modern automotive electronics. It also features a lead-free construction and is RoHS compliant, aligning with environmental standards and regulations.

The LM5060QDGSRQ1 from Texas Instruments represents a high-quality, durable solution for automotive power management, delivering performance and protection to ensure the longevity and reliability of vehicle electronic systems.

You May Also Be Interested in

Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6530 $56.5300
25+ $4.6384 $115.9600
38+ $4.4933 $170.7454
52+ $4.3484 $226.1168
67+ $4.2035 $281.6345
90+ $3.7687 $339.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,978 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess