EN
  • EN
  • DE
  • IT

LT8672JDDBM#WTRPBF

Part No LT8672JDDBM#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description ACTIVE RECTIFIER CNTR W/ REVERSE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3V ~ 42V
Current - Peak Output (Source, Sink) 50mA, 50mA
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1071865-LT8672JDDBM#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LT8672JDDBM#WTRPBF CAD Model

Description

Introducing the LT8672JDDBM#WTRPBF from Analog Devices Inc.

The LT8672JDDBM#WTRPBF is a cutting-edge solution from Analog Devices Inc., designed for applications that demand high efficiency and reliability in power management. This innovative component is part of the LT8672 series and is tailored to meet the stringent requirements of modern electronic devices. Its compact design and robust feature set make it an ideal choice for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Active Rectification: The LT8672JDDBM#WTRPBF offers active rectification which significantly reduces power loss compared to traditional diode rectifiers. This results in improved power efficiency and reduced heat generation.
  • Low Quiescent Current: With its low quiescent current, this component ensures minimal power consumption when in idle state, making it suitable for power-sensitive applications.
  • Fast Response Time: The device’s fast response time to step changes in load ensures stable operation, which is critical for maintaining the performance of sensitive electronic circuits.
  • Wide Input Voltage Range: It can operate across a broad range of input voltages, providing versatility and the ability to handle various power supply scenarios.
  • Thermal Protection: Built-in thermal protection safeguards the component from overheating, thereby enhancing its longevity and reliability.

Applications:

The LT8672JDDBM#WTRPBF is suitable for a diverse array of applications. Its efficiency and thermal performance are particularly beneficial in automotive environments where space is at a premium and temperature extremes are common. Additionally, its fast response time and low power consumption make it an excellent choice for industrial automation systems and telecommunications equipment, where consistent and reliable power management is critical.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8672JDDBM#WTRPBF is no exception. Manufactured to the highest industry standards, this component ensures performance and durability that engineers and designers can trust. Whether it's for a critical automotive application or a sophisticated industrial system, the LT8672JDDBM#WTRPBF delivers the performance and reliability that modern technology demands.

Choose the LT8672JDDBM#WTRPBF for your next project and experience the difference that high-quality power management can make.

You May Also Be Interested in

Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9251 $55.7004
9+ $11.4257 $102.8313
14+ $11.0687 $154.9618
19+ $10.7116 $203.5204
25+ $10.3546 $258.8650
33+ $9.2834 $306.3522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess