EN
  • EN
  • DE
  • IT

DGD2190MS8-13

Part No DGD2190MS8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRIDGE 8SO 2.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DGD2190
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868780-DGD2190MS8-13
Ultra Librarian 3D Model Ultra Librarian DGD2190MS8-13 CAD Model

Description

The DGD2190MS8-13 is a high-performance, dual N-Channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for power management applications. This advanced technology MOSFET is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal semiconductors, engineered to provide efficient and reliable solutions for electronic systems.

Key Features

  • Low On-Resistance: The DGD2190MS8-13 boasts a very low on-resistance, which translates to reduced conduction losses and improved efficiency in switching applications.
  • High-Speed Switching: Designed for fast switching performance, this component is ideal for high-frequency applications, ensuring minimal switching losses.
  • Dual N-Channel MOSFET: The dual N-Channel configuration allows for compact circuit designs by incorporating two transistors in a single package, saving board space and reducing overall system costs.
  • PowerDI®5x6 Package: Encased in the proprietary PowerDI®5x6 package, the DGD2190MS8-13 offers excellent thermal performance and is optimized for a small footprint, making it suitable for space-constrained applications.
  • RoHS Compliant: This product complies with the RoHS directive, ensuring it meets global environmental standards and is free from hazardous substances.

Applications

The DGD2190MS8-13 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management for CPUs
  • Power Supplies for Servers and Telecom Equipment
  • Load Switches
  • Battery Management Systems
  • Motor Drives

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 8A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) 13mΩ

For further information, including detailed datasheets, technical support, and ordering options, visit Diodes Incorporated's official website or contact your local authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1767 $65.3010
65+ $1.7861 $116.0965
100+ $1.7303 $173.0300
135+ $1.6744 $226.0440
175+ $1.6186 $283.2550
235+ $1.4512 $341.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess