EN
  • EN
  • DE

LM4952TSBD

Part No LM4952TSBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4952TS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.8W x 2 @ 4 Ohm
Operating Supply Voltage 9.6 V ~ 16 V
Board Type Fully Populated
Utilized IC / Part LM4952
Supplied Contents Board(s)
Win Source Part Number 779286-LM4952TSBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4952TSBD CAD Model

Description

Product Overview: LM4952TSBD from Texas Instruments

The LM4952TSBD is a high-performance audio power amplifier solution from the renowned semiconductor manufacturer Texas Instruments (TI). This impressive component is designed to deliver premium quality sound amplification with minimal power consumption, making it an ideal choice for a wide range of audio applications. With its advanced features and robust design, the LM4952TSBD stands out as a top-tier option for designers and engineers looking to enhance their audio systems.

Key Features

  • Output Power: The LM4952TSBD can drive up to 3.1W (typical) of continuous average power into a 3Ω load with 0.5% THD+N from a 5V power supply, or 2.5W into 4Ω (which is the typical speaker impedance).
  • Boomer Audio Power Amplifier: As part of TI's Boomer® product line, this amplifier is specifically designed for high-quality sound reproduction with efficient power usage, making it suitable for portable and compact audio applications.
  • Low Voltage Operation: Operating from a 2.2V to 5.5V power supply, the LM4952TSBD is versatile and can be used in environments with varying power availability.
  • Shutdown Mode: The device includes a shutdown mode feature that significantly reduces power consumption when the amplifier is not in use, enhancing battery life in portable applications.
  • Surface-Mount Package: The LM4952TSBD comes in a space-saving surface-mount package, which is ideal for compact PCB layouts and modern, space-constrained electronic devices.

Applications

The LM4952TSBD is suitable for a multitude of audio applications where power efficiency and space are critical. These include:

  • Portable and mobile devices
  • Bluetooth speakers
  • Personal digital assistants
  • Notebook and tablet computers
  • Portable media players

Conclusion

In summary, the LM4952TSBD from Texas Instruments is a compelling choice for any audio system developer seeking a powerful, efficient, and compact audio amplification solution. Its ability to deliver high-quality sound with low power consumption makes it a versatile component for a range of portable audio devices. The additional features such as the shutdown mode contribute to its appeal, providing both functional and practical benefits in design and end-user experience.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2313 $51.3199
48+ $2.0901 $100.3248
75+ $2.0195 $151.4625
107+ $1.8783 $200.9781
139+ $1.8077 $251.2703
173+ $1.7371 $300.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess