EN
  • EN
  • DE

PIC24F08KA101-E/SS

Part No PIC24F08KA101-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SSOP / MCU 16-bit PIC RISC 8KB Flash 2.5V/3.3V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 792207-PIC24F08KA101-E/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F08KA101
Introduction Date March 31, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F08KA101-E/SS CAD Model

Description

Microchip Technology's PIC24F08KA101-E/SS Microcontroller

The PIC24F08KA101-E/SS is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the PIC24F family, which is renowned for its efficient operation and wide range of features that cater to a variety of applications across different industries.

Key Features:

  • Core: The microcontroller features a 16-bit PIC24F core with a maximum speed of 32 MHz, providing a balance between processing power and energy efficiency. This core is ideal for applications requiring complex algorithms and control processes without draining excessive power.
  • Memory: It comes equipped with 8 KB of Flash memory and 1 KB of RAM. The Flash memory is highly reliable for storing the application code, while the RAM is used for temporary data storage during operation.
  • Power Management: The PIC24F08KA101-E/SS has a variety of power-saving modes, including idle and sleep modes, which significantly reduce power consumption during periods of inactivity or lower processing needs.
  • I/O and Peripherals: A range of peripherals is integrated, including timers, input/output ports, serial communication modules (UART, SPI, I2C), and a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 3.6V, making it suitable for battery-operated applications and those requiring low-voltage operation.

Package and Applications:

The PIC24F08KA101-E/SS comes in an SSOP-20 (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The microcontroller's versatility makes it an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices where efficient power usage and processing capability are crucial.

Design Support:

Microchip Technology provides extensive support for the PIC24F08KA101-E/SS, including development tools, software libraries, and documentation to assist designers in reducing development time and getting to market faster. With its robust feature set and Microchip's support ecosystem, this microcontroller is an excellent choice for designers looking to create advanced and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess