EN
  • EN
  • DE

SY88932LMG

Part No SY88932LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 4.25GBPS 3.6V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 57mA
Current - Modulation 60mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MLF (3x3)
Mounting Surface Mount
Win Source Part Number 047453-SY88932LMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88932LMG CAD Model

Description

The SY88932LMG from Microchip Technology is a high-performance, low-power consumption post amplifier designed for precision optical networking applications. This device is part of the Microchip's extensive range of networking solutions, specifically tailored to meet the rigorous demands of high-speed data transmission systems.

Key Features

  • High-Speed Operation: The SY88932LMG is capable of handling data rates up to 3.2Gbps, making it suitable for a variety of high-speed communication protocols.
  • Low Power Dissipation: With an emphasis on energy efficiency, this post amplifier consumes minimal power, aiding in the design of greener and cost-effective networking equipment.
  • Adjustable Output Amplitude: It offers the flexibility to adjust the output amplitude via an external control pin, accommodating various application requirements.
  • Signal Detect Output: The integrated signal detect feature provides a real-time indication of signal presence, enhancing system reliability and performance monitoring.
  • Chatter-Free Loss of Signal: The SY88932LMG ensures a stable loss of signal (LOS) output without chatter, which is critical for maintaining the integrity of communication systems.
  • Single 3.3V Supply: Operating on a single 3.3V supply voltage simplifies power management and system design.
  • Small Footprint: Housed in a compact 10-pin Micro Leadframe Package (MLP), the device conserves board space and is ideal for dense circuit designs.

Applications

The SY88932LMG is particularly suited for use in fiber-optic receivers, transceivers, and other optical networking systems where high-speed, reliable signal amplification is necessary. Its robust design makes it a versatile component in SONET/SDH, Gigabit Ethernet, Fibre Channel, and other telecommunications and data communications applications.

Product Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SY88932LMG is built to meet the highest industry standards, ensuring performance and durability. Additionally, Microchip provides comprehensive technical support and documentation, assisting designers in integrating this post amplifier into their systems with confidence.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 963 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess