EN
  • EN
  • DE

LM4898LDBD

Part No LM4898LDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4898LD / LM4898 Evaluation Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4898
Supplied Contents Board(s)
Win Source Part Number 779262-LM4898LDBD
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4898LDBD CAD Model

Description

The LM4898LDBD is an audio power amplifier designed by Texas Instruments, renowned for its high performance and compact form factor. This component is part of TI's extensive range of audio processing products that cater to the needs of various consumer electronic applications. The LM4898LDBD is particularly well-suited for portable devices where space is at a premium and high-quality sound is essential.

Key Features

  • Output Power: The LM4898LDBD delivers an impressive output of 1 Watt into an 8-ohm load, ensuring loud and clear audio playback for its size.
  • Efficiency: With its high efficiency, this amplifier minimizes power loss and heat dissipation, which is critical for battery-operated devices.
  • Boomer® Audio Power: As part of TI's Boomer series, it is designed to provide high-quality audio while consuming minimal power, making it ideal for portable applications.
  • Shutdown Mode: It features a shutdown mode that significantly reduces power consumption when not in use, thereby extending battery life.
  • Thermal Protection: The built-in thermal protection circuitry ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The LM4898LDBD is versatile and can be used in a variety of devices. Common applications include:

  • Mobile phones
  • Portable media players
  • Handheld gaming devices
  • Laptop computers
  • Personal digital assistants (PDAs)

Technical Specifications

The LM4898LDBD operates over a supply voltage range of 2.2V to 5.5V, which is typical for portable electronics. It is available in a micro-sized package, making it easy to integrate into space-constrained designs. Additionally, it comes equipped with external gain configuration capability, allowing designers to tailor the audio output to specific requirements.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4898LDBD is no exception and is built to meet the stringent standards expected by consumers and professionals alike. Whether for mass production or specialized equipment, this audio amplifier is designed to perform consistently over time.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess