EN
  • EN
  • DE

STK433-040NGEVB

Part No STK433-040NGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr onsemi
Package Box
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 40W x 2 @ 6Ohm
Voltage - Supply ±24V
Board Type Fully Populated
Utilized IC / Part STK433-040N-E
Supplied Contents Board(s)
Base Product Number STK433
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284347-STK433-040NGEVB
Ultra Librarian 3D Model Ultra Librarian STK433-040NGEVB CAD Model

Description

The STK433-040NGEVB from ON Semiconductor is a high-performance evaluation board designed for audio enthusiasts, engineers, and designers looking to explore the capabilities of the STK433-040 series amplifier ICs. This evaluation board provides an excellent platform for testing and prototyping with ON Semiconductor's hybrid ICs, which are known for their reliability and high-quality sound reproduction.

Key Features

  • Integrated Circuit: The board is centered around the STK433-040, a two-channel class AB audio power amplifier IC, which delivers up to 40W per channel.
  • High-Quality Audio: With its low harmonic distortion and wide frequency response, the STK433-040NGEVB is ideal for high-fidelity audio applications.
  • Heat Management: The evaluation board includes a built-in heat sink to ensure stable operation under various load conditions and to extend the longevity of the IC.
  • Easy Connectivity: It features convenient screw terminals for easy connection of speakers and power supply, as well as signal input connectors.
  • Protection Circuits: The board is equipped with protection circuits to guard against overvoltage, undervoltage, and thermal overload, ensuring safe operation during experimentation and testing.
  • Flexibility: It's designed to be compatible with various supply voltages, making it versatile for different power requirements.

Applications

The STK433-040NGEVB is suitable for a wide range of audio applications including, but not limited to, high-fidelity home audio systems, active speakers, and musical instruments. Its robust design and high-quality audio output make it an excellent choice for prototyping and developing commercial audio products.

Why Choose STK433-040NGEVB?

ON Semiconductor's dedication to quality and performance is evident in the STK433-040NGEVB. It provides developers with a reliable and convenient platform for creating superior audio products. Whether you are an experienced audio engineer or a hobbyist looking to experiment with audio amplifier designs, the STK433-040NGEVB offers the features and performance you need to bring your audio projects to life.

You May Also Be Interested in

Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess