EN
  • EN
  • DE

SSM2317-MINI-EVALZ

Part No SSM2317-MINI-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.89W x 1 @ 3Ohm
Voltage - Supply 2.5V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part SSM2317
Supplied Contents Board(s)
Base Product Number SSM2317
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284349-SSM2317-MINI-EVALZ
Ultra Librarian 3D Model Ultra Librarian SSM2317-MINI-EVALZ CAD Model

Description

The SSM2317-MINI-EVALZ from Analog Devices Inc. is a compact, high-performance evaluation board designed for testing the capabilities of the SSM2317 audio amplifier. This evaluation platform is an essential tool for engineers and designers who wish to assess the functionality and acoustic performance of the SSM2317 in their audio applications.

Key Features

  • Integrated SSM2317 Amplifier: The board comes equipped with the SSM2317, a fully integrated, high-efficiency, Class-D audio amplifier which is capable of delivering 3W of continuous output power with
  • Plug-and-Play: Designed for ease of use, the SSM2317-MINI-EVALZ can be easily connected to any audio source without the need for complex setup procedures.
  • Single-Supply Operation: The evaluation board operates on a single supply voltage, simplifying power management in portable applications.
  • Flexible Input Configuration: It supports both single-ended and differential input configurations, offering versatility in various audio signal scenarios.
  • Thermal Overload and Short-Circuit Protection: The board includes built-in protection features that safeguard the amplifier from potential damage due to overheating or output shorts.

Applications

The SSM2317-MINI-EVALZ is an ideal solution for a wide range of audio applications, including:

  • Portable and battery-powered audio devices
  • Mobile phones and tablets
  • Wireless speakers and docks
  • Home entertainment systems
  • Active speaker systems

Design Support

Analog Devices Inc. offers comprehensive design support for the SSM2317-MINI-EVALZ evaluation board. This includes detailed documentation, reference designs, and technical support from ADI's experienced engineers. With these resources, developers can streamline their design process and bring high-quality audio products to market more quickly.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess