EN
  • EN
  • DE

LM4891LD

Part No LM4891LD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 10WSON / Audio Amp Speaker 1-CH Mono 1W Class-AB 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-WSON (3x4)
Package 10-WFDFN Exposed Pad
Win Source Part Number 779257-LM4891LD
Popularity Medium
Supply and Demand Status Limited
Family Name LM4891
Introduction Date October 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4891LD CAD Model

Description

The LM4891LD from Texas Instruments is a robust audio amplifier designed for portable and space-constrained applications. It is part of TI's Boomer® series, which is renowned for high-quality audio amplification in a variety of consumer electronics. The LM4891LD is specifically designed to provide high-quality output power with a minimal number of external components, making it an ideal solution for portable devices such as mobile phones, tablets, and personal media players.

Key Features

  • Output Power: The LM4891LD offers 1 Watt of continuous average output power with an 8-ohm load and 5V power supply, ensuring clear and loud audio performance for its size.
  • Power Efficiency: With its high efficiency, the device allows for extended battery life in portable applications, which is crucial for user convenience and device longevity.
  • Micro-Power Shutdown Mode: The amplifier includes a shutdown function that reduces power consumption when in standby mode, contributing to the conservation of energy and further extending battery life.
  • Unity-Gain Stability: This feature allows the amplifier to operate stably without external compensation, even with capacitive loads.
  • External Gain Configuration: The LM4891LD's gain can be configured externally, giving designers flexibility in their audio system design.

Applications

The LM4891LD is versatile and can be used in a variety of audio applications. Its small footprint and low voltage operation make it particularly well-suited for portable audio devices, but it is also a good fit for other applications such as:

  • Mobile Phones
  • Tablets
  • Personal Media Players
  • Laptop and Desktop Computers
  • Portable Speakers

Package and Quality

Packaged in a space-saving 8-pin LLP, the LM4891LD is designed with the compactness required for modern electronic devices. Texas Instruments' commitment to quality ensures that this audio amplifier meets the stringent requirements for commercial and industrial applications, providing both reliability and performance.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess