EN
  • EN
  • DE

TL16C752BPTRG4

Part No TL16C752BPTRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 3.3V W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 3.6 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 081392-TL16C752BPTRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752BPTRG4 CAD Model

Description

Product Overview: TL16C752BPTRG4 from Texas Instruments

The TL16C752BPTRG4 is a high-performance dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from Texas Instruments, designed to meet the communication needs of embedded systems. This device offers enhanced features for industrial and commercial applications requiring reliable serial port expansions.

Key Features

  • High Data Transfer Rate: Capable of baud rates up to 3 Mbps, the TL16C752BPTRG4 ensures swift data transmission for time-sensitive applications.
  • Dual Channel: With two independent UART channels, it allows simultaneous communication with multiple peripherals, increasing system throughput and efficiency.
  • 64-Byte FIFO Buffers: Each UART channel is equipped with 64-byte FIFOs to reduce the number of required interrupts and to assist in reliable data transfer.
  • Auto Flow Control: It supports hardware and software flow control (XON/XOFF) to prevent data loss during transmission and reception.
  • Programmable Baud Rate Generator: Flexibility in setting the baud rate is provided, which is essential for compatibility with various communication standards.
  • Sleep and Power-Down Modes: Designed for power-sensitive applications, it includes low-power modes to conserve energy when the device is not actively communicating.
  • Industrial Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial environments.

Applications

The TL16C752BPTRG4 is ideal for applications that require high-speed serial data communication and robust performance. It is commonly used in point-of-sale systems, networking equipment, factory automation, and data acquisition systems. Its reliability and advanced features make it a preferred choice for designers who demand efficient and consistent serial communication.

Packaging and Quality

This device is available in a 48-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. As a product of Texas Instruments, the TL16C752BPTRG4 adheres to high manufacturing standards, offering both performance and durability for your critical design requirements.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0677 $52.2708
9+ $12.2407 $110.1663
13+ $11.8271 $153.7523
19+ $11.0000 $209.0000
24+ $10.5865 $254.0760
30+ $10.1730 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess