Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TE Connectivity
Series DU1971, Coev
Packaging Reel(TR)
Inductance 100μH
Tolerance ±20%
Current Rating 1.8A
Current - Saturation 3A
Shielding Unshielded
DC Resistance 190 mOhm Max
Operating Temperature Range -40°C ~ 85°C
Frequency - Test 100kHz
Mounting Style SMD/SMT
Package Nonstandard
Size / Dimension 0.730" L x 0.600" W (18.54mm x 15.25mm)
Height - Seated (Max) 0.291" (7.40mm)
Win Source Part Number 134619-DU1971-101M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DU1971-101M CAD Model

Description

DU1971-101M Description

The DU1971-101M is a precision inductor designed to optimize performance in advanced electronics. Its high-quality material composition assures durability and long-term usage.

  • Switching regulators
  • Filtering applications
  • Automotive electronics

Features and Benefits

  • High saturation current
  • Low core losses
  • Superior thermal stability

Each unit is thoroughly tested to meet rigorous industry standards, making it a reliable choice for engineers and developers seeking dependable electronic components.

You May Also Be Interested in

Coilcraft
FIXED INDUCTOR 1.2UH SMD / 1.2 µH Shielded Molded Inductor 6.3 A 18.2mOhm Max Nonstandard
Need more? Email Us
ECAD model for XGL3520-122MEC
Panasonic
FIXED IND 10UH 140MA 2.1 OHM SMD
Need more? Email Us
ECAD model for ELJFA100KF2
Panasonic
FIXED IND 3.3UH 135MA 1.3 OHM
Need more? Email Us
ECAD model for ELJ-FC3R3KF
Panasonic
Need more? Email Us
ECAD model for ELJFB4R7MF14
TE Connectivity
100μH Unshielded Inductor 1.8A 190 mOhm Max Nonstandard
Need more? Email Us
ECAD model for DU1971-101M
TE Connectivity
4.7μH Unshielded Inductor 4.8A 18.4 mOhm Max Nonstandard
Need more? Email Us
ECAD model for DU1352-4R7M
Panasonic
FIXED IND 33UH 85MA 5.6 OHM SMD
Lowest to $0.6180
ECAD model for ELJ-FA330KF
Panasonic
FIXED IND 5.6UH 160MA 1.6 OHM
Lowest to $0.4738
ECAD model for ELJ-FA5R6KF
Panasonic
FIXED IND 2.7UH 180MA 1.1 OHM
Lowest to $0.1699
ECAD model for ELJ-FA2R7KF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention