EN
  • EN
  • DE

NIMD6302R2

Part No NIMD6302R2
Manufacturer ON Semiconductor
Catalog Unclassified
Description NFET SO8D 30V .050R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NIMD63
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 253054-NIMD6302R2
Ultra Librarian 3D Model Ultra Librarian NIMD6302R2 CAD Model

Description

The ON Semiconductor NIMD6302R2 is a high-performance integrated circuit designed for a wide range of applications. This versatile component is known for its reliability and efficiency, making it a popular choice among electronics designers and engineers. The NIMD6302R2 is part of ON Semiconductor's extensive portfolio of semiconductor solutions that cater to the ever-evolving demands of the electronics industry.

Key Features

  • High-Speed Switching: The NIMD6302R2 is designed for fast switching applications, providing efficient operation and reduced switching losses.
  • Low Power Consumption: This IC is optimized for low power consumption, making it ideal for battery-operated devices and energy-saving applications.
  • Durable Construction: Manufactured with ON Semiconductor's cutting-edge technology, the NIMD6302R2 boasts a robust design that ensures long-term reliability.
  • Compact Package: The compact form factor of the NIMD6302R2 makes it suitable for space-constrained applications without compromising performance.

Applications

The NIMD6302R2 is used across various sectors due to its adaptability and high-quality performance. Common applications include:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Portable electronic devices

Technical Specifications

ON Semiconductor's NIMD6302R2 comes with a set of technical specifications that ensure it meets the requirements of the most demanding applications. Some of the key specifications include:

  • Voltage and current ratings tailored for high-efficiency operation
  • Temperature ranges suited for commercial and industrial environments
  • Compliance with industry standards for safety and performance

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NIMD6302R2 is backed by the company's comprehensive technical support and reliability testing, ensuring customers receive the best in terms of both product and service.

Conclusion

The NIMD6302R2 from ON Semiconductor is an exemplary component that combines performance, efficiency, and versatility. Whether for power management, motor control, or portable devices, this IC is engineered to meet the rigorous demands of modern electronic applications. Its integration into your design will help achieve a competitive edge with a product that is both powerful and reliable.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5678 $60.6526
40+ $2.9279 $117.1160
62+ $2.8355 $175.8010
85+ $2.7443 $233.2655
109+ $2.6530 $289.1770
146+ $2.3781 $347.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess