The LME49600TSBD is a high-performance, high-fidelity audio buffer designed by Texas Instruments to provide audiophile-grade sound quality. This device is engineered to deliver a pristine audio signal with minimal distortion and noise, making it an ideal choice for professional audio applications, high-end audio equipment, and critical audio systems where sound integrity is paramount.
Key Features
- High Current Drive Capability: The LME49600TSBD can deliver an impressive current drive of up to 250mA, which is more than sufficient for driving even the most demanding headphones or complex audio loads with ease.
- Ultra-Low Distortion: It boasts an exceptionally low Total Harmonic Distortion + Noise (THD+N) figure, ensuring that the audio output remains pure and uncolored by unwanted artifacts.
- Wide Bandwidth: With a wide bandwidth exceeding 110MHz, this audio buffer can handle a broad range of audio frequencies, preserving the nuances of both high and low tones.
- High Slew Rate: The device's high slew rate ensures rapid response to input signals, which is crucial for maintaining the clarity and immediacy of audio transients.
Applications
- High-end headphone amplifiers
- Professional audio mixing and recording equipment
- Audiophile-grade home theater systems
- Studio monitors
- Pre-amplifiers and active loudspeakers
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>+ to V<sub>-)
±2.25V to ±18V
Output Current
250mA
THD+N
0.00003% at 600Ω Load
Bandwidth
>110MHz
Slew Rate
2000V/µs
With its robust design and advanced specifications, the LME49600TSBD from Texas Instruments sets a standard for audio performance, making it a top choice for those who refuse to compromise on sound quality.